Adafruit Industries Board Type Adafruit 1518

Description
Board Type:Breadboard; Board Material:Polyamide; Hole Diameter:3.2mm; External Height:78.88mm; External Width:43.26mm; Board Thickness:1.2mm RoHS Compliant: Yes
Description
Board Type:Breadboard; Board Material:Polyamide; Hole Diameter:3.2mm; External Height:78.88mm; External Width:43.26mm; Board Thickness:1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board Type Adafruit - 54X8460 - Newark, An Avnet Company
Chicago, IL, United States
Board Type Adafruit
54X8460
Board Type Adafruit 54X8460
Board Type:Breadboard; Board Material:Polyamide; Hole Diameter:3.2mm; External Height:78.88mm; External Width:43.26mm; Board Thickness:1.2mm RoHS Compliant: Yes

Board Type:Breadboard; Board Material:Polyamide; Hole Diameter:3.2mm; External Height:78.88mm; External Width:43.26mm; Board Thickness:1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 54X8460
Product Name Board Type Adafruit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
TB, RMK-3-XX, TT1224, 50 OHM - TB-393 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 1883274 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details