Adafruit Industries Video Cables (DVI, HDMI) 1322

Description
Cable Assembly HDMI-A Male to Micro HDMI-D Male 6.0' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly HDMI-A Male to Micro HDMI-D Male 6.0' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1528-1940-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1528-1940-ND
Video Cables (DVI, HDMI) 1528-1940-ND
Cable Assembly HDMI-A Male to Micro HDMI-D Male 6.0' (1.83m)

Cable Assembly HDMI-A Male to Micro HDMI-D Male 6.0' (1.83m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - 1322 - 853940-1322 - Win Source Electronics
Laguna Hills, CA, United States
Video Cables (DVI, HDMI) - 1322
853940-1322
Video Cables (DVI, HDMI) - 1322 853940-1322
Manufacturer: Adafruit Industries LLC Win Source Part Number: 853940-1322 Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8544.42.9090

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 853940-1322
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8544.42.9090

Buy Now
Cable Assembly, Micro Hdmi Plug/hdmi Plug, 2M; Connector Type A Adafruit - 88W4554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Micro Hdmi Plug/hdmi Plug, 2M; Connector Type A Adafruit
88W4554
Cable Assembly, Micro Hdmi Plug/hdmi Plug, 2M; Connector Type A Adafruit 88W4554
CABLE ASSEMBLY, MICRO HDMI PLUG/HDMI PLUG, 2M; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MICRO HDMI PLUG/HDMI PLUG, 2M; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 1322 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1322
Video Cables (DVI, HDMI) 1322
CBL HDMI-A M TO MCR HDMI-D M 6'

CBL HDMI-A M TO MCR HDMI-D M 6'

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1322 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Video Cables (DVI, HDMI)
1322
Cable Assemblies - Video Cables (DVI, HDMI) 1322
CBL HDMI-A M TO MCR HDMI-D M 6'

CBL HDMI-A M TO MCR HDMI-D M 6'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1528-1940-ND 853940-1322 88W4554 1322 1322
Product Name Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) - 1322 Cable Assembly, Micro Hdmi Plug/hdmi Plug, 2M; Connector Type A Adafruit Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Video Video
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6.56 ft (20 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-036952-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details