Adafruit Industries Batteries Rechargeable (Secondary) 1317

Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 150mAh
Request a Quote Datasheet
Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 150mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 1528-1839-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1528-1839-ND
Batteries Rechargeable (Secondary) 1528-1839-ND
3.7V Lithium-Ion Battery Rechargeable (Secondary) 150mAh

3.7V Lithium-Ion Battery Rechargeable (Secondary) 150mAh

Buy Now Datasheet
Battery Voltage Adafruit - 18X4012 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Adafruit
18X4012
Battery Voltage Adafruit 18X4012
Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:25mm; External Width:20mm; External Depth:4mm; Pack Quantity:1 RoHS Compliant: NA

Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:25mm; External Width:20mm; External Depth:4mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 1317 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
1317
Battery Products - Batteries Rechargeable (Secondary) 1317
BATTERY LITH-ION 3.7V 150MAH

BATTERY LITH-ION 3.7V 150MAH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 1528-1839-ND 18X4012 1317
Product Name Batteries Rechargeable (Secondary) Battery Voltage Adafruit Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 0.1500 ampere-hr 0.1500 ampere-hr 0.1500 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Primary Batteries Lithium Polymer Lithium-Ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details