Adafruit Industries Board Type Adafruit 1309

Description
Board Type:Sheet Material, No Clad; Board Material:PET (Polyester); Hole Diameter:-; External Height:100mm; External Width:200mm; Board Thickness:0.18mm RoHS Compliant: Yes
Description
Board Type:Sheet Material, No Clad; Board Material:PET (Polyester); Hole Diameter:-; External Height:100mm; External Width:200mm; Board Thickness:0.18mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adafruit Board Type (part number 54X8363) is a sheet material made from PET (Polyester) with dimensions of 100mm x 200mm and a thickness of 0.18mm. It features a coating of Indium Tin Oxide (ITO) on one side, providing a clear and conductive surface suitable for various applications, including scientific research and LCD/OLED manufacturing. The ITO coating allows for the creation of traces by scraping or potentially using a laser cutter. However, it is important to note that soldering directly to this material is not possible; alternative methods such as conductive inks, paints, copper tape with conductive adhesive, and alligator clips can be used for making electrical connections. The product is RoHS compliant and is available for purchase in various quantities with volume discounts.

Datasheet Summary
Powered by GS/AI

The Adafruit Board Type (part number 54X8363) is a sheet material made from PET (Polyester) with dimensions of 100mm x 200mm and a thickness of 0.18mm. It features a coating of Indium Tin Oxide (ITO) on one side, providing a clear and conductive surface suitable for various applications, including scientific research and LCD/OLED manufacturing. The ITO coating allows for the creation of traces by scraping or potentially using a laser cutter. However, it is important to note that soldering directly to this material is not possible; alternative methods such as conductive inks, paints, copper tape with conductive adhesive, and alligator clips can be used for making electrical connections. The product is RoHS compliant and is available for purchase in various quantities with volume discounts.

Suppliers

Company
Product
Description
Supplier Links
Board Type Adafruit - 54X8363 - Newark, An Avnet Company
Chicago, IL, United States
Board Type Adafruit
54X8363
Board Type Adafruit 54X8363
Board Type:Sheet Material, No Clad; Board Material:PET (Polyester); Hole Diameter:-; External Height:100mm; External Width:200mm; Board Thickness:0.18mm RoHS Compliant: Yes

Board Type:Sheet Material, No Clad; Board Material:PET (Polyester); Hole Diameter:-; External Height:100mm; External Width:200mm; Board Thickness:0.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 54X8363
Product Name Board Type Adafruit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,SYM,TTT167,X,50 OHM - TB-12 - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 2189160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details