Adafruit Industries Motors - AC, DC 1201

Description
DC Motor Vibration, ERM 11000 RPM 5VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1528-1177-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1528-1177-ND
Motors - AC, DC 1528-1177-ND
DC Motor Vibration, ERM 11000 RPM 5VDC

DC Motor Vibration, ERM 11000 RPM 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1528-1177-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Brushed Motors - MMP D22-376J-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details