Adafruit Industries Pushbutton Switches - 1188 1188

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 853117-1188 Features: Pushbutton Switch Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.50.9031 Other Part Number: 1188-ND, 1528-2412
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 853117-1188 Features: Pushbutton Switch Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.50.9031 Other Part Number: 1188-ND, 1528-2412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - 1188
853117-1188
Pushbutton Switches - 1188 853117-1188
Manufacturer: Adafruit Industries LLC Win Source Part Number: 853117-1188 Features: Pushbutton Switch Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.50.9031 Other Part Number: 1188-ND, 1528-2412

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 853117-1188
Features: Pushbutton Switch
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8536.50.9031
Other Part Number: 1188-ND, 1528-2412

Buy Now Datasheet
Pushbutton Switches - 1528-2412-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1528-2412-ND
Pushbutton Switches 1528-2412-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1188 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1188
Switches - Pushbutton Switches 1188
SWITCH PUSHBUTTON SPST-NO GRN

SWITCH PUSHBUTTON SPST-NO GRN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 853117-1188 1528-2412-ND 1188
Product Name Pushbutton Switches - 1188 Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3495-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details