Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184510-1131
Length: 101.6 mm
Height: 12.7 mm
Weight: 4.535924 g
Width: 76.2 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): ADA1131;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Schedule B: 8544420000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1528-1494-ND | 1184510-1131 |
| Product Name | Accessories | Custom Parts - Custom Parts (0 - A) - 1131 |