Adafruit Industries Tape Type Adafruit 1127

Description
Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:49.2ft; Roll Length - Metric:15m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Tape Backing Material:Copper Foil; Tape Length - Metric:15m RoHS Compliant: Yes
Datasheet
Description
Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:49.2ft; Roll Length - Metric:15m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Tape Backing Material:Copper Foil; Tape Length - Metric:15m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Type Adafruit - 54X8350 - Newark, An Avnet Company
Chicago, IL, United States
Tape Type Adafruit
54X8350
Tape Type Adafruit 54X8350
Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:49.2ft; Roll Length - Metric:15m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Tape Backing Material:Copper Foil; Tape Length - Metric:15m RoHS Compliant: Yes

Tape Type:Copper; Conductivity:Conductive; Roll Length - Imperial:49.2ft; Roll Length - Metric:15m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Tape Backing Material:Copper Foil; Tape Length - Metric:15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 54X8350
Product Name Tape Type Adafruit
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
4 mil Polyethylene Surface Protection - 4187 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details