ADS1015 - 12 Bit 3.3k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
EVAL BOARD ADS1015 12-BIT ADC
EVAL BOARD, ADC W/PROG GAIN AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ADS1015; No. of Bits:12bit; Sample Rate:3.3kSPS; Kit Application Type:Data Converter; Application Sub Type:ADC; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1528-1014-ND | 1083 | 42X9450 |
| Product Name | Analog to Digital Converters (ADCs) Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards | Eval Board, Adc W/prog Gain Amplifier; Silicon Manufacturer Adafruit |
| Manufacturer | ADAFRUIT INDUSTRIES LLC; Other | Texas Instruments; Other |