Adafruit Industries Laser Diodes, Modules 1058

Description
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)
Request a Quote Datasheet
Description
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 1528-1403-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
1528-1403-ND
Laser Diodes, Modules 1528-1403-ND
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)

Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - 1058 - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
1058
Laser Diodes, Modules 1058
LASER DIODE CROSS 650NM 10MM DIA

LASER DIODE CROSS 650NM 10MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 1528-1403-ND 1058
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Pulsed laser diodes (PLD) - L11854-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
Osram Laser Diodes - PLT5 520HB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
 - 1271566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
View Details