Adafruit Industries Laser Diodes, Modules 1057

Description
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)
Request a Quote Datasheet
Description
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 1528-1402-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
1528-1402-ND
Laser Diodes, Modules 1528-1402-ND
Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)

Laser Diode 650nm 5mW 2.8V ~ 5.2V 25mA Cylinder (10mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - 1057 - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
1057
Laser Diodes, Modules 1057
LASER DIODE LINE 650NM 10MM DIA

LASER DIODE LINE 650NM 10MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 1528-1402-ND 1057
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-635 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details