Adactus Puck Antenna, 2.45Ghz, 3M; Antenna Type Adactus ADA-A2450-S

Description
PUCK ANTENNA, 2.45GHZ, 3M; Antenna Type:Puck; Frequency Min:-; Frequency Max:2.45GHz; Antenna Mounting:Magnetic; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUCK ANTENNA, 2.45GHZ, 3M; Antenna Type:Puck; Frequency Min:-; Frequency Max:2.45GHz; Antenna Mounting:Magnetic; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puck Antenna, 2.45Ghz, 3M; Antenna Type Adactus - 52AH3626 - Newark, An Avnet Company
Chicago, IL, United States
Puck Antenna, 2.45Ghz, 3M; Antenna Type Adactus
52AH3626
Puck Antenna, 2.45Ghz, 3M; Antenna Type Adactus 52AH3626
PUCK ANTENNA, 2.45GHZ, 3M; Antenna Type:Puck; Frequency Min:-; Frequency Max:2.45GHz; Antenna Mounting:Magnetic; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUCK ANTENNA, 2.45GHZ, 3M; Antenna Type:Puck; Frequency Min:-; Frequency Max:2.45GHz; Antenna Mounting:Magnetic; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 52AH3626
Product Name Puck Antenna, 2.45Ghz, 3M; Antenna Type Adactus
Primary Frequency Range ? to 2450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4mm) - ET-GPL1-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details