Adactus Antenna, Gsm Penta, Stub, 2Db, Swiv; Antenna Type Adactus ADA-0186QU

Description
ANTENNA, GSM PENTA, STUB, 2DB, SWIV; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GSM PENTA, STUB, 2DB, SWIV; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gsm Penta, Stub, 2Db, Swiv; Antenna Type Adactus - 55T5194 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm Penta, Stub, 2Db, Swiv; Antenna Type Adactus
55T5194
Antenna, Gsm Penta, Stub, 2Db, Swiv; Antenna Type Adactus 55T5194
ANTENNA, GSM PENTA, STUB, 2DB, SWIV; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes

ANTENNA, GSM PENTA, STUB, 2DB, SWIV; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5194
Product Name Antenna, Gsm Penta, Stub, 2Db, Swiv; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers