Adactus Antenna, Gsm Penta, Stub, 0Db, 55Mm; Antenna Type Adactus ADA-0086QU-I

Description
ANTENNA, GSM PENTA, STUB, 0DB, 55MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GSM PENTA, STUB, 0DB, 55MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gsm Penta, Stub, 0Db, 55Mm; Antenna Type Adactus - 55T5190 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm Penta, Stub, 0Db, 55Mm; Antenna Type Adactus
55T5190
Antenna, Gsm Penta, Stub, 0Db, 55Mm; Antenna Type Adactus 55T5190
ANTENNA, GSM PENTA, STUB, 0DB, 55MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes

ANTENNA, GSM PENTA, STUB, 0DB, 55MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5190
Product Name Antenna, Gsm Penta, Stub, 0Db, 55Mm; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details