Adactus Antenna, 690Mhz-2.7Ghz, 2.5M; Antenna Type Adactus ADA-0068LTE

Description
ANTENNA, 690MHZ-2.7GHZ, 2.5M; Antenna Type:I-Bar; Frequency Min:690MHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 690MHZ-2.7GHZ, 2.5M; Antenna Type:I-Bar; Frequency Min:690MHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 690Mhz-2.7Ghz, 2.5M; Antenna Type Adactus - 52AH3628 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 690Mhz-2.7Ghz, 2.5M; Antenna Type Adactus
52AH3628
Antenna, 690Mhz-2.7Ghz, 2.5M; Antenna Type Adactus 52AH3628
ANTENNA, 690MHZ-2.7GHZ, 2.5M; Antenna Type:I-Bar; Frequency Min:690MHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes

ANTENNA, 690MHZ-2.7GHZ, 2.5M; Antenna Type:I-Bar; Frequency Min:690MHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 52AH3628
Product Name Antenna, 690Mhz-2.7Ghz, 2.5M; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details