Lithonia Lighting 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells 4/5AF-1200-UL

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 4/5A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 1.7 Width: Weight: 1 oz
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 4/5A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 1.7 Width: Weight: 1 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - 4/5AF-1200-UL - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
4/5AF-1200-UL
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells 4/5AF-1200-UL
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 4/5A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 1.7 Width: Weight: 1 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1200mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: 4/5A

Cell Size: AF

Number of Cells: 1

Termination style: Flat Top

Height: 0.7

Length: 1.7

Width:

Weight: 1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number 4/5AF-1200-UL
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AF
Voltage 1.2 volts
Capacity 1.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 2841830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details