Actuonix Motion Devices 30mm Stepper Actuator - Actuonix S20 Series S20-30-38-B

Description
S20 Linear Stepper Actuator S20-30-38-B
Request a Quote
Description
S20 Linear Stepper Actuator S20-30-38-B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S20-30-38-B is a miniature linear stepper actuator with a 30mm stroke and 104.8mm closed length, weighing 64g. It operates on 0-4.2 VDC with a maximum phase current of 0.60A and resistance of 7 ohms per phase. The actuator holds position when unpowered with a backdrive force of 60N and has a step size of 0.01mm. Operating temperature range is -10°C to +40°C with a maximum temperature rise of 80°C and IP-54 protection. Audible noise is below 40 dB at 45cm. It includes two mounting brackets, #8-32 hardware, and a 300mm cable with mating connector and bared leads. The shaft has an M8x1.25 thread. Maximum duty cycle is 100%.

Datasheet Summary
Powered by GS/AI

The S20-30-38-B is a miniature linear stepper actuator with a 30mm stroke and 104.8mm closed length, weighing 64g. It operates on 0-4.2 VDC with a maximum phase current of 0.60A and resistance of 7 ohms per phase. The actuator holds position when unpowered with a backdrive force of 60N and has a step size of 0.01mm. Operating temperature range is -10°C to +40°C with a maximum temperature rise of 80°C and IP-54 protection. Audible noise is below 40 dB at 45cm. It includes two mounting brackets, #8-32 hardware, and a 300mm cable with mating connector and bared leads. The shaft has an M8x1.25 thread. Maximum duty cycle is 100%.

Suppliers

Company
Product
Description
Supplier Links
30mm Stepper Actuator - Actuonix S20 Series - S20-30-38-B - Actuonix Motion Devices
Saanichton, British Columbia, Canada
30mm Stepper Actuator - Actuonix S20 Series
S20-30-38-B
30mm Stepper Actuator - Actuonix S20 Series S20-30-38-B
S20 Linear Stepper Actuator S20-30-38-B

S20 Linear Stepper Actuator

S20-30-38-B

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number S20-30-38-B
Product Name 30mm Stepper Actuator - Actuonix S20 Series
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P8-ST Micro Stepper Actuator 10mm stroke 165:1 gearing - P8-10-165-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 50mm 210:1 12 volts - L12-50-210-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-ST Micro Stepper Actuator 50mm stroke 165:1 gearing - P8-50-165-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-S Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details