PQ12-S Linear Actuator with Limit Switches
PQ12-63-12-S
| Actuonix Motion Devices | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | PQ12-63-12-S |
| Product Name | PQ12-S Linear Actuator with Limit Switches 63:1 12 volts |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.7874 inch (20 mm) |
| Rated Speed | 0.5906 in/sec (0.9000 m/min) |