Actuonix Motion Devices P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts P8-100-50-12-P

Description
P8-P Linear Actuator with Position Feedback P8-100-50-12-P
Request a Quote
Description
P8-P Linear Actuator with Position Feedback P8-100-50-12-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-100-50-12-P is a miniature linear actuator with 100 mm stroke and 50:1 gear ratio, delivering 26 N at 15 mm/s and 30 mm/s no-load speed. It operates at 12 VDC with a stall current of 450 mA and holds position when powered off unless load exceeds 10 N back drive force. Closed length is 135 mm, mechanical backlash is less than 0.3 mm, and repeatability is 0.5 mm. Built with a Delrin shaft, brass lead screw, stainless steel gearbox, and glass-reinforced nylon housing, it includes a 3 kΩ potentiometer with ±60% linearity and less than 2.00% linearity error. Operating temperature ranges from -10°C to +50°C, with IP-54 protection and a 20% maximum duty cycle. Connector is a 0.1" pitch female socket with a 300 mm cable.

Datasheet Summary
Powered by GS/AI

The P8-100-50-12-P is a miniature linear actuator with 100 mm stroke and 50:1 gear ratio, delivering 26 N at 15 mm/s and 30 mm/s no-load speed. It operates at 12 VDC with a stall current of 450 mA and holds position when powered off unless load exceeds 10 N back drive force. Closed length is 135 mm, mechanical backlash is less than 0.3 mm, and repeatability is 0.5 mm. Built with a Delrin shaft, brass lead screw, stainless steel gearbox, and glass-reinforced nylon housing, it includes a 3 kΩ potentiometer with ±60% linearity and less than 2.00% linearity error. Operating temperature ranges from -10°C to +50°C, with IP-54 protection and a 20% maximum duty cycle. Connector is a 0.1" pitch female socket with a 300 mm cable.

Suppliers

Company
Product
Description
Supplier Links
P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts - P8-100-50-12-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts
P8-100-50-12-P
P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts P8-100-50-12-P
P8-P Linear Actuator with Position Feedback P8-100-50-12-P

P8-P Linear Actuator with Position Feedback

P8-100-50-12-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-100-50-12-P
Product Name P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts - L16-140-35-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.51 inch (140 mm)
View Details
PQ12-S Linear Actuator with Limit Switches 100:1 6 volts - PQ12-100-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 100mm 22:1 12 volts - T16-100-22-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.81 in/sec (2.76 m/min)
View Details
P8-S Micro Linear Actuator - 50mm - 50:1 - 12 volts - P8-50-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details