P16-S Linear Actuator with Limit Switches
P16-100-22-12-S
| Actuonix Motion Devices | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | P16-100-22-12-S |
| Product Name | P16-S Linear Actuator with Limit Switches 100mm 22:1 12 volts |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 3.94 inch (100 mm) |
| Rated Speed | 1.81 in/sec (2.76 m/min) |