Actuonix Motion Devices L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts L16-140-35-12-P

Description
L16-P Linear Actuator with Position Feedback L16-140-35-12-P
Request a Quote
Description
L16-P Linear Actuator with Position Feedback L16-140-35-12-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L16-140-35-12-P is a miniature linear actuator with potentiometer position feedback, designed for automated positioning systems and robotic applications. It has a 140 mm stroke, a 35:1 gear ratio, and operates at 12 VDC. The actuator delivers a peak power point of 50 N at 16 mm/s and a maximum no-load speed of 32 mm/s. It includes a 6 kΩ ±50% feedback potentiometer with less than 2.00% linearity, and maintains a closed length of 208 mm. The device is rated for an operating temperature range of -10°C to +50°C, has an IP-54 ingress protection rating, and supports a maximum duty cycle of 20%. The actuator holds position when power is removed, unless load exceeds the back drive force of 31 N. It comes with mounting hardware and a 300 mm cable with a 0.1" pitch female socket connector.

Datasheet Summary
Powered by GS/AI

The L16-140-35-12-P is a miniature linear actuator with potentiometer position feedback, designed for automated positioning systems and robotic applications. It has a 140 mm stroke, a 35:1 gear ratio, and operates at 12 VDC. The actuator delivers a peak power point of 50 N at 16 mm/s and a maximum no-load speed of 32 mm/s. It includes a 6 kΩ ±50% feedback potentiometer with less than 2.00% linearity, and maintains a closed length of 208 mm. The device is rated for an operating temperature range of -10°C to +50°C, has an IP-54 ingress protection rating, and supports a maximum duty cycle of 20%. The actuator holds position when power is removed, unless load exceeds the back drive force of 31 N. It comes with mounting hardware and a 300 mm cable with a 0.1" pitch female socket connector.

Suppliers

Company
Product
Description
Supplier Links
L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts - L16-140-35-12-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts
L16-140-35-12-P
L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts L16-140-35-12-P
L16-P Linear Actuator with Position Feedback L16-140-35-12-P

L16-P Linear Actuator with Position Feedback

L16-140-35-12-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L16-140-35-12-P
Product Name L16-P Miniature Linear Actuator with Feedback 140mm 35:1 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.51 inch (140 mm)
Rated Speed 1.26 in/sec (1.92 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 12 volts - L12-50-100-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-S Micro Linear Actuator - 75mm - 165:1 - 12 volts - P8-75-165-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details
L16-P Miniature Linear Actuator with Feedback 100mm 150:1 12 volts - L16-100-150-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 200mm 64:1 12 volts - T16-200-64-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.7087 in/sec (1.08 m/min)
View Details