Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
ACME ELECTRIC CORP. / POWER DISTRIBUTION PRODUCTS
WI075K27 -- TFMR 3PH 75KVA 4800-600Y347 ACME ELECTRIC
Acme Electric Corp. / Power Distribution Products
Tfmr 3Ph 75Kva 4800-600Y347 Acme Electric
WI075K27
Description
TFMR 3PH 75KVA 4800-600Y347
Newark, An Avnet Company
Done
Description
TFMR 3PH 75KVA 4800-600Y347
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tfmr 3Ph 75Kva 4800-600Y347 Acme Electric
08AC1563
Tfmr 3Ph 75Kva 4800-600Y347 Acme Electric
08AC1563
TFMR 3PH 75KVA 4800-600Y347
TFMR 3PH 75KVA 4800-600Y347
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
08AC1563
Product Name
Tfmr 3Ph 75Kva 4800-600Y347 Acme Electric
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers - Audio Transformers - Signal Level
107E
Specs
Category
Signal
Other Transformer Types / Applications
Electronics; Isolation; Power Transformer
Standards
RoHS
View Details
5
suppliers
Interpower
2000VA Isolation Transformer
82520040
Specs
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details
TE Connectivity
Pulse Transformers
800056-SF
Specs
Standards
RoHS; Not Yet Reviewed for EU ELV
Operating Temperature
-25 to 75 C (-13 to 167 F)
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60047
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details