Acme Electric Corp. / Power Distribution Products Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A TB-81212

Description
Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A
Description
Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A
70211616
Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A 70211616
Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A

Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70211616
Product Name Transformer; Chassis Mount; 150VA; 240-480V; 120VAC @ 1.25A
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1538M16 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Control Circuit Transformer - 1497B-A14-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 3000 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details