Acme Electric Corp. / Power Distribution Products Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount TB-81201

Description
Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount
Description
Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount
70211615
Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount 70211615
Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount

Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount

Supplier's Site
Tfmr 1Ph .075Kva 240X480-120 Acme Electric - 37T8637 - Newark, An Avnet Company
Chicago, IL, United States
Tfmr 1Ph .075Kva 240X480-120 Acme Electric
37T8637
Tfmr 1Ph .075Kva 240X480-120 Acme Electric 37T8637
TFMR 1PH .075KVA 240X480-120

TFMR 1PH .075KVA 240X480-120

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70211615 37T8637
Product Name Transformer; 75VA; 240-480V; 120VAC @ 630mA; Chassis Mount Tfmr 1Ph .075Kva 240X480-120 Acme Electric
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182P110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1611450-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details