Acme Electric Corp. / Power Distribution Products Tfmr 1Ph 2Kva 240X480-120 Acme Electric TA-2-81219

Description
TFMR 1PH 2KVA 240X480-120
Description
TFMR 1PH 2KVA 240X480-120

Suppliers

Company
Product
Description
Supplier Links
Tfmr 1Ph 2Kva 240X480-120 Acme Electric - 37T8558 - Newark, An Avnet Company
Chicago, IL, United States
Tfmr 1Ph 2Kva 240X480-120 Acme Electric
37T8558
Tfmr 1Ph 2Kva 240X480-120 Acme Electric 37T8558
TFMR 1PH 2KVA 240X480-120

TFMR 1PH 2KVA 240X480-120

Supplier's Site
Fort Worth, TX, USA
Transformer; 240 x 480, 230 x 460, 220 x 440 V; 120/115/110 V; 50/60 Hz
70211785
Transformer; 240 x 480, 230 x 460, 220 x 440 V; 120/115/110 V; 50/60 Hz 70211785
Industrial Control Transformer, 50⁄60 Hz Operating Frequency Sturdy phenolic terminal panel protects the coil from foreign objects and mechanical damage Copper windings on all groups 130 °C Insulation class 80 °C temperature rise Wire retention on both primary and secondary terminals Attractive finish, namepl Constructed with high quality silicon steel lamination to minimize core losses and increase efficiency. Designs incorporate precision wound coils for improved regulation. Primary fuse blocks and secondary fuse kits available and easily adaptable. Series-p

Industrial Control Transformer, 50⁄60 Hz Operating Frequency

  • Sturdy phenolic terminal panel protects the coil from foreign objects and mechanical damage
  • Copper windings on all groups
  • 130 °C Insulation class
  • 80 °C temperature rise
  • Wire retention on both primary and secondary terminals
  • Attractive finish, namepl
    Constructed with high quality silicon steel lamination to minimize core losses and increase efficiency. Designs incorporate precision wound coils for improved regulation. Primary fuse blocks and secondary fuse kits available and easily adaptable. Series-p
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Power Transformers
Product Number 37T8558 70211785
Product Name Tfmr 1Ph 2Kva 240X480-120 Acme Electric Transformer; 240 x 480, 230 x 460, 220 x 440 V; 120/115/110 V; 50/60 Hz
Transformer Type Isolation
Cooling Method Distribution
Primary Frequency 50 / 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TH660-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details