POWER SUPPLY, LINEAR, 28V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:28V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79R7709 |
| Product Name | Power Supply, Linear, 28V; Power Supply Approvals Acme Electric |
| Technology | Linear Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 28.0 volts |