Milwaukee Cylinder Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting

Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet
Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2
Side Lug Mounting
Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2
Side Lug Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 - Side Lug Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Side Lug Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Side Lug Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder
Product Category Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders
Product Number Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting Side Lug Mounting
Product Name Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series A Pneumatic Cylinder - Model A42 NFPA Style MS2 Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 Series H Heavy Duty Hydraulic Cylinder - Model H42 NFPA Style MS2
Stroke 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm)
Operating Pressure 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1500 psi (1056 m H2O) 3000 psi (2111 m H2O) 1500 psi (1056 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1000 psi (704 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 1500 psi (1056 m H2O) 1000 psi (704 m H2O) 3000 psi (2111 m H2O) 750 psi (528 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1500 psi (1056 m H2O) 3000 psi (2111 m H2O)
Bore Size 5 inch (127 mm) 14 inch (356 mm) 4 inch (102 mm) 3.25 inch (82.55 mm) 2 inch (50.8 mm) 1.5 inch (38.1 mm) 6 inch (152 mm) 10 inch (254 mm) 8 inch (203 mm) 10 inch (254 mm) 2 inch (50.8 mm) 12 inch (305 mm) 2.5 inch (63.5 mm) 12 inch (305 mm) 8 inch (203 mm) 2.5 inch (63.5 mm) 5 inch (127 mm) 3.25 inch (82.55 mm) 5 inch (127 mm) 2 inch (50.8 mm) 4 inch (102 mm) 7 inch (178 mm) 3.25 inch (82.55 mm) 4 inch (102 mm) 6 inch (152 mm) 6 inch (152 mm) 2.5 inch (63.5 mm) 16 inch (406 mm) 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Shaft Diameter 2 to 3.5 inch (50.8 to 88.9 mm) 2.5 to 5.5 inch (63.5 to 140 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 1.38 to 2 inch (34.92 to 50.8 mm) 0.6250 to 1.38 inch (15.87 to 34.92 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 1.38 to 4 inch (34.92 to 102 mm) 4.25 to 5.5 inch (108 to 140 mm) 1.38 to 5.5 inch (34.92 to 140 mm) 1.75 to 5.5 inch (44.45 to 140 mm) 0.6250 to 1.38 inch (15.87 to 34.92 mm) 5.5 to 7 inch (140 to 178 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm) 2 to 5.5 inch (50.8 to 140 mm) 3.5 to 5.5 inch (88.9 to 140 mm) 1 to 1.75 inch (25.4 to 44.45 mm) 1 to 3.5 inch (25.4 to 88.9 mm) 1 to 2 inch (25.4 to 50.8 mm) 1 to 3.5 inch (25.4 to 88.9 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 1.75 to 2.5 inch (44.45 to 63.5 mm) 3 to 5 inch (76.2 to 127 mm) 1 to 2 inch (25.4 to 50.8 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 2.5 to 4 inch (63.5 to 102 mm) 1.38 to 4 inch (34.92 to 102 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm) 2.5 to 5.5 inch (63.5 to 140 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 0.6250 to 1 inch (15.87 to 25.4 mm)
Operating Temperature -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Compact air cylinder - ADN-50-30-I-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215284 - RS Components, Ltd.
Specs
Stroke 19.69 inch (500 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.57 inch (40 mm)
View Details