ENERPAC
High Pressure Hydraulic Cylinders
SCR156PGH
Description
Enerpac SCR156PGH
Request a Quote
Email Supplier
Description
Enerpac SCR156PGH
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9076520
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9076520 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
5.98 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.73 inch (44 mm)
Rated Load/Force
40000 lbs (18141 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Rated Load/Force
220462 lbs (99983 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Double
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
0.6250 inch (15.87 mm)
Operating Pressure
5000 psi (3519 m H2O)
Cylinder Action
Single
View Details