ENERPAC
High Pressure Hydraulic Cylinders
SCR106PGH
Description
Enerpac SCR106PGH
Request a Quote
Email Supplier
Description
Enerpac SCR106PGH
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9076523
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9076523 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
9.72 inch (247 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 inch (10 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Rated Load/Force
132277 lbs (59990 kg)
Body Material
Steel
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
15700 lbs (7120 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details