ENERPAC
High Pressure Hydraulic Cylinders
SCL201PGH
Description
Enerpac SCL201PGH
Request a Quote
Email Supplier
Description
Enerpac SCL201PGH
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9076532
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9076532 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
165346 lbs (74987 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
22000 lbs (9977 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details