ENERPAC
High Pressure Hydraulic Cylinders
SCL101PGH
Description
Enerpac SCL101PGH
Request a Quote
Email Supplier
Description
Enerpac SCL101PGH
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9076539
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9076539 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
11023 lbs (4999 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.3937 inch (10 mm)
Cylinder Configuration
Simple
View Details
Stroke
5.91 inch (150 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details