ENERPAC
High Pressure Hydraulic Cylinders
SCL101H
Description
Enerpac SCL101H
Request a Quote
Email Supplier
Description
Enerpac SCL101H
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9033608
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9033608 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
132277 lbs (59990 kg)
Body Material
Steel
View Details
Stroke
0.4331 inch (11 mm)
Rated Load/Force
40000 lbs (18141 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details