Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC CYLINDERS
ENERPAC
SCH302H -- HIGH PRESSURE HYDRAULIC CYLINDERS
ENERPAC
High Pressure Hydraulic Cylinders
SCH302H
Description
30 ton 2" Stroke Cylinder Pump Set
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
30 ton 2" Stroke Cylinder Pump Set
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
High Pressure Hydraulic Cylinders
1222304
High Pressure Hydraulic Cylinders
1222304
30 ton 2" Stroke Cylinder Pump Set
30 ton 2" Stroke Cylinder Pump Set
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hydraulic Cylinders
Product Number
1222304
Product Name
High Pressure Hydraulic Cylinders
Stroke
2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 60
5211100112378
Specs
Rated Load/Force
132277 lbs (59990 kg)
Body Material
Aluminum
View Details
Compact Automation
Round Air Cylinders
Compact®
Specs
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
RS Components, Ltd.
High Pressure Hydraulic Cylinders
808078
Specs
Stroke
0.3937 inch (10 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Jergens, Inc.
Double Acting Cylinders
60345
Specs
Stroke
1 inch (25.4 mm)
Rated Load/Force
3300 lbs (1497 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details