ENERPAC Hydraulic Cylinder RW53

Description
COMPACT HYDRAULIC CYLINDERS, TYPE: SINGLE ACTING , MOUNTING STYLE: BASE MOUNTING HOLES , BORE SIZE (MM): 28.58 , ROD DIAMETER (MM): 25.40 , STROKE LENGTH (MM): 82.60 , LOAD CAPACITY (TON): 5. FREE 2 YEAR RADWELL WARRANTY
Description
COMPACT HYDRAULIC CYLINDERS, TYPE: SINGLE ACTING , MOUNTING STYLE: BASE MOUNTING HOLES , BORE SIZE (MM): 28.58 , ROD DIAMETER (MM): 25.40 , STROKE LENGTH (MM): 82.60 , LOAD CAPACITY (TON): 5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cylinder - 154433 - Radwell International
Willingboro, NJ, United States
Hydraulic Cylinder
154433
Hydraulic Cylinder 154433
COMPACT HYDRAULIC CYLINDERS, TYPE: SINGLE ACTING , MOUNTING STYLE: BASE MOUNTING HOLES , BORE SIZE (MM): 28.58 , ROD DIAMETER (MM): 25.40 , STROKE LENGTH (MM): 82.60 , LOAD CAPACITY (TON): 5. FREE 2 YEAR RADWELL WARRANTY

COMPACT HYDRAULIC CYLINDERS, TYPE: SINGLE ACTING , MOUNTING STYLE: BASE MOUNTING HOLES , BORE SIZE (MM): 28.58 , ROD DIAMETER (MM): 25.40 , STROKE LENGTH (MM): 82.60 , LOAD CAPACITY (TON): 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hydraulic Cylinders
Product Number 154433
Product Name Hydraulic Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 808028 - RS Components, Ltd.
Specs
Stroke 1.73 inch (44 mm)
Rated Load/Force 40000 lbs (18141 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details