Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC CYLINDERS
ENERPAC
RSM50 -- HIGH PRESSURE HYDRAULIC CYLINDERS
ENERPAC
High Pressure Hydraulic Cylinders
RSM50
Description
Flat cylinder,5ton 6mm stroke
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Flat cylinder,5ton 6mm stroke
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
High Pressure Hydraulic Cylinders
2830982
High Pressure Hydraulic Cylinders
2830982
Flat cylinder,5ton 6mm stroke
Flat cylinder,5ton 6mm stroke
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hydraulic Cylinders
Product Number
2830982
Product Name
High Pressure Hydraulic Cylinders
Stroke
0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
HFC S Flat Hydraulic Cylinder WLL ton 30
5211100112295
Specs
Stroke
0.5906 inch (15 mm)
Rated Load/Force
66139 lbs (29995 kg)
Body Material
Steel
View Details
Compact Automation
Round Air Cylinders
Compact®
Specs
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
RS Components, Ltd.
High Pressure Hydraulic Cylinders
2358219
View Details
Jergens, Inc.
Double Acting Cylinders
60360
Specs
Stroke
3 inch (76.2 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details