ENERPAC
High Pressure Hydraulic Cylinders
RCS502
Description
Enerpac RCS502
Request a Quote
Email Supplier
Description
Enerpac RCS502
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2831064
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2831064 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
110231 lbs (49991 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Stroke
1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force
26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration
Simple
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
100000 lbs (45351 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details