ENERPAC
High Pressure Hydraulic Cylinders
RCS201
Description
Enerpac RCS201
Request a Quote
Email Supplier
Description
Enerpac RCS201
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2831036
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2831036 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
11023 lbs (4999 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details
Stroke
1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force
26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration
Simple
View Details
Stroke
0.3937 inch (10 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details