ENERPAC
High Pressure Hydraulic Cylinders
RCH123
Description
Enerpac RCH123
Request a Quote
Email Supplier
Description
Enerpac RCH123
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2831137
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2831137 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
2.99 inch (76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
66139 lbs (29995 kg)
Body Material
Aluminum
View Details
Stroke
1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure
2901 psi (2041 m H2O)
Cylinder Configuration
Simple
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
22000 lbs (9977 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details