ENERPAC
High Pressure Hydraulic Cylinders
RCH121
Description
Enerpac RCH121
Request a Quote
Email Supplier
Description
Enerpac RCH121
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
3650002
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
3650002 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.65 inch (42 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
110231 lbs (49991 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
9000 lbs (4082 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
15700 lbs (7120 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details