ENERPAC
High Pressure Hydraulic Cylinders
RC51
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2830796
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2830796 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
2 inch (50.8 mm)
Rated Load/Force
9300 lbs (4218 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
551155 lbs (249957 kg)
Body Material
Steel
View Details
Stroke
3.94 inch (100 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details