ENERPAC
High Pressure Hydraulic Cylinders
RC506
Description
Enerpac RC506
Request a Quote
Email Supplier
Description
Enerpac RC506
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
1222306
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
1222306 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
6.26 inch (159 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 inch (10 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
1320 lbs (599 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Rated Load/Force
37479 lbs (16997 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details