ENERPAC
High Pressure Hydraulic Cylinders
RC256
Description
Enerpac RC256
Request a Quote
Email Supplier
Description
Enerpac RC256
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
7502714
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
7502714 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
6.22 inch (158 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
66139 lbs (29995 kg)
Body Material
Aluminum
View Details
Stroke
2.2 inch (56 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details