ENERPAC
High Pressure Hydraulic Cylinders
RC251
Description
Enerpac RC251
Request a Quote
Email Supplier
Description
Enerpac RC251
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9033598
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9033598 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.02 inch (26 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
330693 lbs (149974 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Double
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
5.91 inch (150 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
8850 lbs (4014 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details