ENERPAC
High Pressure Hydraulic Cylinders
RC102
Description
Enerpac RC102
Request a Quote
Email Supplier
Description
Enerpac RC102
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2830847
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2830847 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
2.13 inch (54 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.73 inch (44 mm)
Rated Load/Force
40000 lbs (18141 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
9300 lbs (4218 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Rated Load/Force
55116 lbs (24996 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details