ENERPAC
High Pressure Hydraulic Cylinders
RC1010
Description
Enerpac RC1010
Request a Quote
Email Supplier
Description
Enerpac RC1010
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2830875
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2830875 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
10.12 inch (257 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
66139 lbs (29995 kg)
Body Material
Steel
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
100000 lbs (45351 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details