Gardner Bender Cable Clamp, Pp, 12.7Mm, Natural; Cable Clamp / Clip Type Gardner Bender PPC-1550

Description
CABLE CLAMP, PP, 12.7MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm
Datasheet
Description
CABLE CLAMP, PP, 12.7MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Pp, 12.7Mm, Natural; Cable Clamp / Clip Type Gardner Bender - 60AC4656 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, 12.7Mm, Natural; Cable Clamp / Clip Type Gardner Bender
60AC4656
Cable Clamp, Pp, 12.7Mm, Natural; Cable Clamp / Clip Type Gardner Bender 60AC4656
CABLE CLAMP, PP, 12.7MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm

CABLE CLAMP, PP, 12.7MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4656
Product Name Cable Clamp, Pp, 12.7Mm, Natural; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details