CORD CLIP, NYLON 6.6, BLACK, 9.52MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:9.52mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:119.38mm; Height:45.72mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 60AC6793 |
| Product Name | Cord Clip, Nylon 6.6, Black, 9.52Mm; Cable Clamp / Clip Type Gardner Bender |