Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric MT1500DS

Description
TOROIDAL TRANSFORMER; Power Rating:1.5kVA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:208mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:1.5kVA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:208mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6162 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6162
Toroidal Transformer; Power Rating Acme Electric 05R6162
TOROIDAL TRANSFORMER; Power Rating:1.5kVA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:208mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:1.5kVA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:208mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6162
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-345X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-472 LPD8035V-472MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details