Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric MT0750DS

Description
TOROIDAL TRANSFORMER; Power Rating:750VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:168mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:750VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:168mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6160 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6160
Toroidal Transformer; Power Rating Acme Electric 05R6160
TOROIDAL TRANSFORMER; Power Rating:750VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:168mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:750VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:168mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6160
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A7-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details
Power Transformers - DA2303-ALD - ODG (Origin Data Global)
Specs
Mounting Chassis Mount
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details