Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric MT0230DS

Description
TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Gra de, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Gra de, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6157 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6157
Toroidal Transformer; Power Rating Acme Electric 05R6157
TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Gra de, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Grade, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6157
Product Name Toroidal Transformer; Power Rating Acme Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Chassis Mount Quick Pack™ Power Transformers - FD5-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 185E20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Isolation; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 80 VA
View Details
3 suppliers